EN
  • EN
  • DE

AD621BR-REEL7

Part No AD621BR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 1.2V/μs
-3db Bandwidth 800kHz
Current - Input Bias 500pA
Voltage - Input Offset 50μV
Current - Supply 900μA
Current - Output / Channel 18mA
Voltage - Supply, Single/Dual (±) ±2.3V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series AD621
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809003-AD621BR-REEL7
Ultra Librarian 3D Model Ultra Librarian AD621BR-REEL7 CAD Model

Description

Product Overview: AD621BR-REEL7

The AD621BR-REEL7 is a high precision, low power instrumentation amplifier from Analog Devices Inc., renowned for its exceptional ease of use and versatility. Designed to cater to a wide range of applications, this device simplifies the process of obtaining high-quality amplification of small signals in the presence of high input noise or common-mode voltages.

Key Features

  • High Accuracy: The AD621BR-REEL7 boasts an impressive gain accuracy of ±0.15% max at G = 10, ensuring reliable and precise measurements in critical applications.
  • Low Power Consumption: With a supply current of just 1.3 mA max, this instrumentation amplifier is ideal for battery-powered and portable applications where power efficiency is paramount.
  • Wide Supply Range: It operates with a wide supply voltage range from 2.7 V to 36 V or ±2.7 V to ±18 V, accommodating various system design requirements.
  • Flexible Gain Settings: The AD621BR-REEL7 allows for user-selectable gains of 1, 10, 100, and 1000, providing versatility without external components, thus simplifying the design and reducing board space.
  • Outstanding Common-Mode Rejection Ratio (CMRR): With a CMRR of 130 dB min at G = 10, the device ensures accurate performance in environments with common-mode signals.

Applications

The AD621BR-REEL7 is particularly suited for applications where space and power conservation are critical. Its applications include:

  • Medical instrumentation such as ECG and non-invasive blood pressure monitors
  • Industrial process controls
  • Strain gage amplifiers
  • Transducer interfaces
  • DC signal amplification

Offered in a compact SOIC package, the AD621BR-REEL7 is provided in reel form for ease of integration into automated manufacturing processes, making it a convenient choice for high-volume production. Its robust design ensures reliable performance in challenging conditions, making it a go-to solution for engineers looking for a high-precision amplifier with minimal design complexity.

The AD621BR-REEL7 from Analog Devices Inc. represents a blend of precision, power efficiency, and ease of use, making it an excellent choice for a multitude of instrumentation applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6785 $71.0355
6+ $19.4286 $116.5716
8+ $18.8214 $150.5712
11+ $18.2143 $200.3573
15+ $17.6071 $264.1065
20+ $15.7857 $315.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess