The AD590LF is a high-precision, monolithic temperature transducer from the renowned manufacturer Analog Devices Inc. This state-of-the-art device provides an analog voltage output that is directly proportional to temperature, making it an essential component for a wide range of temperature sensing applications.
Key Features
- Linear Temperature Measurement: The AD590LF offers a linear temperature measurement with an output of 1µA/K, enabling users to easily convert the output current to a temperature reading without complex calculations.
- Wide Temperature Range: This device is capable of accurately sensing temperatures from -55°C to +150°C, suitable for various environments and conditions.
- Two-Terminal IC: The simplicity of a two-terminal IC minimizes wiring complexity and allows for easy integration into existing systems.
- High Impedance: With high impedance, the AD590LF is less sensitive to voltage drops and noise, ensuring reliable and accurate readings.
- Sturdy Construction: Packaged in a robust and durable form factor, the AD590LF is designed to withstand harsh industrial environments.
Applications
The AD590LF is versatile and can be used in a plethora of applications, including but not limited to:
- Temperature monitoring in electronic systems
- Environmental control systems
- Process control and automation
- Medical and scientific instrumentation
- Data acquisition systems
Technical Specifications
Parameter
Value
Temperature Range
-55°C to +150°C
Output Current
1µA/K
Accuracy
±0.5°C (Typical)
Package Type
TO-52 Can
Supply Voltage
4V to 30V
For engineers and designers looking for a reliable and accurate temperature sensing solution, the AD590LF from Analog Devices Inc. is an excellent choice. Its robust design, combined with its ease of use and precision, make it a valuable component for any temperature-sensitive application.