EN
  • EN
  • DE

AD5751BCPZ-U1

Part No AD5751BCPZ-U1
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Output Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 171344-AD5751BCPZ-U1
Popularity Low
Supply and Demand Status Limited
Family Name AD5751
Introduction Date January 01, 2000
Country of Origin Singapore
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD5751BCPZ-U1 CAD Model

Description

Introducing the AD5751BCPZ-U1 from Analog Devices Inc.

The AD5751BCPZ-U1 is a high-performance, single-channel, voltage and current output digital-to-analog converter (DAC) that offers unparalleled precision and flexibility for industrial control systems. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this product is designed to meet the rigorous demands of industrial applications such as process control, automated test equipment, and factory automation.

Key Features

  • High Resolution: The AD5751BCPZ-U1 boasts a 16-bit resolution, providing high precision for critical applications where accuracy is paramount.
  • Versatile Output Ranges: This DAC supports multiple selectable voltage outputs (0 V to 5 V, 0 V to 10 V, ±5 V, ±10 V) and current outputs (4 mA to 20 mA, 0 mA to 20 mA, and 0 mA to 24 mA), making it adaptable to a wide range of tasks.
  • On-Chip Output Error Detection: The device includes overcurrent protection and open-circuit detection for the voltage outputs, ensuring safe and reliable operation.
  • Integrated Output Amplifier: The on-chip output amplifier allows for direct drive of the output signal to the load without additional external components.
  • Programmable Output Compliance: The output compliance voltage is programmable via the serial peripheral interface (SPI), allowing for customization to specific system requirements.
  • Thermal Shutdown and Overcurrent Protection: These safety features protect the device and the system from damage due to overheating and excessive output current.

Robust Design for Industrial Environments

The AD5751BCPZ-U1 is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications. It operates over a wide industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environmental conditions.

Integration and Interface

With a serial peripheral interface (SPI) for digital communication, the AD5751BCPZ-U1 can be easily integrated into existing digital systems. The SPI interface enables fast and efficient data transfer, while simplifying the connectivity with microcontrollers or digital signal processors.

Whether you're designing a sophisticated control system or upgrading an existing setup, the AD5751BCPZ-U1 from Analog Devices Inc. delivers the performance, reliability, and flexibility needed to achieve precise control and accurate signal conversion.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3506 $293.7132
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess