EN
  • EN
  • DE

AD571KD/+

Part No AD571KD/+
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT MONO W/CLOCK 18-DIP / 10 Bit Analog to Digital Converter Input 18-SBDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series *
Package Tube
Number of Bits 10
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-SBDIP
Mounting Type Through Hole
Base Product Number AD571
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD571KD/+-AD,ANAANAAD571KD/+
Standard Package 4
Win Source Part Number 1014664-AD571KD/+
Ultra Librarian 3D Model Ultra Librarian AD571KD/+ CAD Model

Description

The AD571KD/+ is a high-performance, single-chip analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the semiconductor industry. This precision ADC is designed for applications that require fast, accurate digital representations of analog signals.

Key Features:

  • Resolution: The AD571KD/+ boasts a resolution of 10-bits, which ensures fine granularity when converting analog inputs into digital outputs.
  • Conversion Rate: With a high-speed conversion capability, this ADC can process analog signals quickly, making it suitable for real-time applications.
  • Input Range: It accepts a wide range of input voltages, providing flexibility for various signal levels.
  • Accuracy: The device is known for its excellent accuracy and linearity, minimizing errors in the conversion process and ensuring reliable data.
  • Supply Voltage: The AD571KD/+ is designed to operate at a single supply voltage, simplifying power management in the system design.
  • Interface: It features a simple, parallel digital interface that can easily connect to microprocessors and digital systems.
  • Package: Encased in a durable package, the ADC is designed for robustness and long-term reliability.
  • Applications: Ideal for use in data acquisition systems, medical instruments, industrial control systems, and any application where accurate analog-to-digital conversion is critical.

Product Specifications:

Parameter Value
Resolution 10-bit
Conversion Rate High-speed
Input Voltage Range Wide range
Accuracy High
Supply Voltage Single supply
Interface Parallel
Package Durable
Applications Various

The AD571KD/+ from Analog Devices Inc. is a testament to the company's dedication to precision and quality in ADC technology. Its robust features make it an excellent choice for professionals seeking a reliable ADC solution for their high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess