EN
  • EN
  • DE

AD558TE/883B

Part No AD558TE/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT V-OUT 20CLCC / 8 Bit Digital to Analog Converter 1 20-CLCC (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 8
Number of D/A Converters 1
Settling Time 3µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Voltage - Supply, Analog 4.5V ~ 16.5V
Voltage - Supply, Digital 4.5V ~ 16.5V
INL/DNL (LSB) ±0.375 (Max), -
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Mounting SMD (SMT)
Base Product Number AD558
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names ANAANAAD558TE/883B,2156-AD558TE/883B
Standard Package 1
Win Source Part Number 1031474-AD558TE/883B
Ultra Librarian 3D Model Ultra Librarian AD558TE/883B CAD Model

Description

AD558TE/883B Digital-to-Analog Converter by Analog Devices Inc.

The AD558TE/883B is a high-performance digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in the field of precision electronic components. This product is designed for applications that demand the highest level of accuracy and reliability, making it an ideal choice for military, aerospace, and other mission-critical environments.

At the heart of the AD558TE/883B lies an 8-bit monolithic DAC, which provides a stable and precise voltage output. This output is directly proportional to the digital input, ensuring a consistent and linear response. The device operates on a single +5V power supply, which simplifies the power design for the system it is integrated into.

One of the key features of the AD558TE/883B is its ease of use. It has been designed with a user-friendly interface that includes a three-state output control which facilitates interface to 8-bit microprocessors without needing any additional components. Moreover, the AD558TE/883B offers a fast settling time, typically 150 ns, which is crucial for applications requiring quick response times.

The robustness of the AD558TE/883B is further enhanced by its temperature range, which extends from -55°C to +125°C. This wide temperature range ensures that the device can operate effectively under extreme conditions without performance degradation. Additionally, the device is packaged in a hermetically sealed ceramic DIP, which provides excellent long-term stability and protection against harsh environmental conditions.

As part of Analog Devices Inc.'s military-grade product offerings, the AD558TE/883B meets the stringent specifications of the 883B standard. This means it has undergone rigorous testing and quality control measures to ensure it meets the high standards required for military and aerospace applications.

In summary, the AD558TE/883B from Analog Devices Inc. is a top-tier DAC that combines precision, ease of use, and durability. Its fast performance and military-grade construction make it an exceptional choice for any application where failure is not an option.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess