EN
  • EN
  • DE

AD5432YRM

Part No AD5432YRM
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT A-OUT 10MSOP / 10 Bit Digital to Analog Converter 1 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 10
Number of D/A Converters 1
Settling Time 160ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number AD5432
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD5432YRM,2156-AD5432YRM-AD
Standard Package 50
Win Source Part Number 1039204-AD5432YRM
Ultra Librarian 3D Model Ultra Librarian AD5432YRM CAD Model

Description

Product Overview: AD5432YRM from Analog Devices Inc.

The AD5432YRM is a high-performance, single-channel, 12-bit digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is designed to offer a blend of versatility and efficiency, making it ideal for a wide range of applications, including process control, data acquisition systems, and digital signal processing.

Housed in a compact MSOP package, the AD5432YRM is part of the TSSOP product family, known for its space-saving footprint. The device operates from a single 2.5 V to 5.5 V supply, providing excellent flexibility for various power environments. Its on-chip output amplifier enables rail-to-rail output swing, which ensures maximum dynamic range, making it perfect for battery-powered instruments and portable devices.

The DAC utilizes a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easy to integrate into existing designs. This interface not only simplifies the connection to microcontrollers and microprocessors but also minimizes the digital noise coupling, enhancing the overall performance of the system.

Key features of the AD5432YRM include:

  • 12-Bit Resolution: Provides fine granularity for precise analog output signals.
  • Low Power Consumption: Ideal for portable and battery-powered applications, ensuring efficient power management.
  • Wide Operating Voltage Range: Compatible with various systems without the need for additional power supplies.
  • High-Speed Serial Interface: Ensures quick data transfer rates and easy interfacing with most microcontrollers.
  • On-Chip Output Amplifier: Enables the DAC to drive loads directly, reducing the need for external components.

The AD5432YRM is not only a testament to Analog Devices Inc.'s commitment to quality and performance but also to their dedication to providing solutions that cater to the evolving needs of the electronics industry. Whether you're designing a sophisticated industrial system or a simple consumer gadget, the AD5432YRM stands as a reliable and efficient choice for your DAC requirements.

For more detailed information, specifications, and application notes, please refer to the official datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess