EN
  • EN
  • DE

AD5421CREZ-RL

Part No AD5421CREZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 28TSSOP / 16 Bit Digital to Analog Converter 1 28-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 16
Number of D/A Converters 1
Settling Time 50µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Voltage - Supply, Analog 1.71V ~ 5.5V
Voltage - Supply, Digital 3.17V ~ 3.48V
INL/DNL (LSB) -, ±1 (Max)
Architecture Cyclic Serial
Temperature Range - Operating -40°C ~ 105°C
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Mounting SMD (SMT)
Base Product Number AD5421
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5421CREZ-RLDKR,AD5421CREZ-RL-ND,AD5421CREZ-RLCT,AD5421CREZ-RLTR
Standard Package 2,500
Win Source Part Number 981865-AD5421CREZ-RL
Ultra Librarian 3D Model Ultra Librarian AD5421CREZ-RL CAD Model

Description

AD5421CREZ-RL: A High-Performance Loop-Powered DAC from Analog Devices

AD5421CREZ-RL Product Image

The AD5421CREZ-RL is a robust, loop-powered 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to operate in demanding industrial environments. This component is specifically engineered to provide precise current output in a 4 mA to 20 mA range, or alternatively, a voltage output, making it an essential element in process control and automation systems.

Featuring a flexible serial peripheral interface (SPI), the AD5421CREZ-RL enables seamless integration with microcontrollers and other digital systems. The device's loop-powered nature allows it to derive power directly from the current loop, minimizing wiring complexity and reducing power consumption, which is critical for isolated and remote applications.

The AD5421CREZ-RL includes multiple built-in safety features such as error detection and diagnostics to ensure reliable performance. Overtemperature and open-circuit detection functionalities safeguard the system against common industrial pitfalls. Furthermore, the device boasts a robust construction, with an operating temperature range of -40°C to +85°C, ensuring consistent performance even in harsh environmental conditions.

This component is available in a compact, RoHS-compliant LFCSP (Lead Frame Chip Scale Package) that is well-suited for space-constrained applications. The AD5421CREZ-RL's small footprint does not compromise its performance, delivering high accuracy and stability that is vital for precision control tasks.

With its combination of high resolution, low power consumption, and integrated safety features, the AD5421CREZ-RL from Analog Devices Inc. is an excellent choice for engineers looking to enhance the performance and reliability of their industrial control systems. Whether it's for process automation, instrumentation, or control loop applications, the AD5421CREZ-RL stands out as a high-quality, dependable solution.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6000 $75.2000
4+ $30.8514 $123.4056
6+ $29.8872 $179.3232
8+ $28.9232 $231.3856
11+ $27.9590 $307.5490
14+ $25.0667 $350.9338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess