EN
  • EN
  • DE

AD5398BCPZ-REEL7

Part No AD5398BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT CURRENT-SINK 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 250μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface I2C
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1.5, ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 008000-AD5398BCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5398BCPZ-REEL7 CAD Model

Description

Product Overview: AD5398BCPZ-REEL7

The AD5398BCPZ-REEL7 is a high-performance, precision integrated circuit from Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This particular product is part of a family of current sink/output digital-to-analog converters (DACs) that offer a blend of compact size, power efficiency, and precision, making it ideal for a wide range of applications.

With its advanced design, the AD5398BCPZ-REEL7 is capable of delivering accurate and stable current outputs over a wide range of voltages. It is designed to operate with a single 2.7 V to 5.5 V power supply, which allows for flexibility in various system designs. The device features a 10-bit resolution, ensuring fine granularity and precise control over the output current.

The AD5398BCPZ-REEL7 is available in a compact LFCSP (Lead Frame Chip Scale Package), which is highly advantageous for space-constrained applications. The small footprint of the package does not compromise its performance or reliability, making it a prime choice for portable and miniaturized electronic systems.

This product is provided in a tape and reel format, denoted by the "REEL7" suffix, which facilitates automated pick-and-place manufacturing processes, ensuring efficiency and consistency in high-volume production environments. The tape and reel packaging is essential for manufacturers looking to streamline their assembly operations and reduce overall production costs.

Applications for the AD5398BCPZ-REEL7 are diverse and include but are not limited to, programmable current sources, battery chargers, LCD panel VCOM calibrators, and precision current control in optical networks. Its robust design also makes it suitable for industrial and automotive environments where reliability and accuracy are critical.

Analog Devices Inc. provides comprehensive technical support and documentation for the AD5398BCPZ-REEL7, including detailed datasheets, application notes, and design tools. This support ensures that engineers can integrate the product into their designs with confidence, taking full advantage of its features and capabilities.

In summary, the AD5398BCPZ-REEL7 from Analog Devices Inc. represents a blend of miniaturization, power efficiency, and precision, making it a versatile choice for designers looking to implement accurate current control in their next-generation electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3302 $51.2644
53+ $1.9120 $101.3360
81+ $1.8522 $150.0282
112+ $1.7925 $200.7600
145+ $1.7327 $251.2415
194+ $1.5535 $301.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess