EN
  • EN
  • DE

AD5390BCPZ-3-REEL7

Part No AD5390BCPZ-3-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 16CH 3V I2C 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Number of D/A Converters 16
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C, SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±4 (Max), -1/+2 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 137197-AD5390BCPZ-3-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5390BCPZ-3-REEL7 CAD Model

Description

Analog Devices Inc. AD5390BCPZ-3-REEL7 Overview

The AD5390BCPZ-3-REEL7 is a high-performance, multi-channel digital-to-analog converter (DAC) produced by Analog Devices Inc., a renowned leader in precision analog technology. This component is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including industrial automation, medical equipment, and communication systems.

The device features a 16-bit resolution which provides fine granularity, ensuring that output signals are rendered with high fidelity. The AD5390BCPZ-3-REEL7 supports a total of 32 channels, enabling it to drive multiple outputs simultaneously, which is particularly useful for complex systems that require precise control over numerous actuators or signal paths.

One of the key advantages of this DAC is its integration of a 2.5V internal reference, which simplifies the design process by reducing the need for external components. Additionally, the device operates on a single 2.7V to 5.5V power supply, offering flexibility in various power environments and contributing to its ease of use in different system architectures.

Key Features

  • Resolution: 16-bit for precise signal conversion
  • Channels: 32-channel output for multi-point control
  • Internal Reference: Integrated 2.5V reference voltage
  • Power Supply: Single supply operation from 2.7V to 5.5V
  • Interface: Serial interface for easy communication with microcontrollers and digital systems
  • Packaging: Supplied in a 64-lead LFCSP (Lead Frame Chip Scale Package) for compact integration

Analog Devices Inc. ensures that the AD5390BCPZ-3-REEL7 is available in a tape and reel format, denoted by the "REEL7" suffix, which facilitates automated manufacturing processes. The device's robust design is characterized by its performance over the extended industrial temperature range, making it reliable in even the most demanding environments.

Overall, the AD5390BCPZ-3-REEL7 from Analog Devices Inc. is a sophisticated and versatile DAC solution that offers designers the precision, integration, and functionality needed to address complex analog requirements in today's advanced electronic systems.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess