EN
  • EN
  • DE

AD5361BCPZ-REEL7

Part No AD5361BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 16CH SERIAL 56LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 14
Number of D/A Converters 16
Settling Time 30μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 8 V ~ 16.5 V, -4.5 V ~ 16.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 85°C
Package 56-VFQFN Exposed Pad, CSP
Manufacturer Package 56-LFCSP-VQ (8x8)
Win Source Part Number 767132-AD5361BCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5361
Introduction Date October 12, 2005
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5361BCPZ-REEL7 CAD Model

Description

The AD5361BCPZ-REEL7 is a high-performance, 16-bit digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model comes in a convenient tape and reel packaging format, making it ideal for automated assembly processes. With its advanced design and robust feature set, the AD5361BCPZ-REEL7 is well-suited for a wide range of applications including industrial automation, medical equipment, and digital communication systems.

Key Features:

  • Precision: The AD5361BCPZ-REEL7 boasts a 16-bit resolution, ensuring high precision and accuracy in analog signal generation.
  • Channel Count: This DAC features 8 independent voltage-output channels, providing flexibility for multi-channel applications.
  • Output Range: It offers a selectable output range, allowing users to choose the most appropriate range for their specific application needs.
  • Interface: The device includes a serial interface that supports standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing easy integration with a variety of microprocessors and digital systems.
  • Power Supply: The AD5361BCPZ-REEL7 operates on a 2.5V to 5.5V power supply, accommodating a broad range of power environments.
  • Packaging: It comes in a compact 48-lead LFCSP (7mm x 7mm) package, minimizing the required board space.

Applications:

  • Industrial Automation Systems
  • Medical Instruments
  • Data Acquisition Systems
  • Digital Signal Processing
  • Automotive Control Systems

Reliability and Performance:

The AD5361BCPZ-REEL7 is designed for high reliability and performance, featuring an extended temperature range and built-in thermal protection. Its robust design ensures stable operation even in the most demanding environments. The tape and reel packaging ensures that the product is delivered in a format that is ready for automated manufacturing, reducing the time and cost associated with manual handling.

With its combination of precision, flexibility, and reliability, the AD5361BCPZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to implement high-quality DAC functionality into their systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess