EN
  • EN
  • DE

AD5259BCPZ5-R7

Part No AD5259BCPZ5-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 5K 256POS 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 5k
Supply Voltage - Operating 2.7 V to 5.5 V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 500 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Temperature Range - Operating -40°C to 125°C
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 007956-AD5259BCPZ5-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5259BCPZ5-R7 CAD Model

Description

AD5259BCPZ5-R7 - Digital Potentiometer IC by Analog Devices Inc.

The AD5259BCPZ5-R7 is a highly integrated digital potentiometer (digipot) offered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision device allows for digital control over resistance settings, making it an ideal solution for a wide range of applications including parameter and bias adjustments, sensor calibration, and power supply control.

Constructed with a resistor ladder and wiper switches, the AD5259BCPZ5-R7 provides a reliable and accurate method for adjusting and trimming electronic signals without the need for manual potentiometer changes. The digital interface facilitates easy integration with microcontrollers and other digital systems, enabling on-the-fly adjustments through software control.

Key Features:

  • I²C Interface: The device comes with a standard I²C serial interface, which allows for easy communication with most microcontrollers and digital systems, enabling straightforward integration into a variety of designs.
  • Resolution: It offers a resolution of 256 positions, giving fine control over the resistance settings for precise adjustments.
  • Nonvolatile Memory: Equipped with nonvolatile memory (EEPROM), the AD5259BCPZ5-R7 can store and retain the resistance settings even when the power is turned off, ensuring persistent performance across power cycles.
  • Wide Operating Voltage: The device supports a wide operating voltage range, making it versatile for use in both 3V and 5V systems.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5259BCPZ5-R7 is designed for space-constrained applications while still delivering robust performance.

With its robust design and digital control, the AD5259BCPZ5-R7 is an excellent choice for applications requiring precise resistance adjustments. Its reliability and ease of use make it a go-to component for designers looking to add digital potentiometer functionality to their electronic designs. Whether used for trimming, tuning, or as a part of a feedback loop, the AD5259BCPZ5-R7 from Analog Devices Inc. stands out for its performance and flexibility.

For detailed specifications and application support, it is recommended to consult the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8647 $51.5646
43+ $2.3506 $101.0758
66+ $2.2771 $150.2886
91+ $2.2037 $200.5367
118+ $2.1302 $251.3636
158+ $1.9098 $301.7484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess