EN
  • EN
  • DE

AD45030Z-RL7

Part No AD45030Z-RL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 2.5GHz, 2.7V~5.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Series TruPwr™
Package Bulk
Product Status Active
Frequency 2.5GHz
RF Type CDMA, W-CDMA
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-VD (2x3)
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36425-AD45030Z-RL7
Ultra Librarian 3D Model Ultra Librarian AD45030Z-RL7 CAD Model

Description

From the renowned manufacturer Analog Devices Inc., the AD45030Z-RL7 is a cutting-edge precision amplifier that offers exceptional accuracy and stability. This component is specifically designed for applications that demand high precision and low noise performance, making it an ideal choice for medical, industrial, and instrumentation systems.

Key Features

  • High Precision: The AD45030Z-RL7 delivers unparalleled precision with very low offset voltage and drift, ensuring accurate readings and measurements in critical applications.
  • Low Noise: With its low noise density, this amplifier provides a clean signal amplification, which is essential for sensitive electronics and measurement equipment.
  • Wide Supply Range: The device operates over a broad supply voltage range, accommodating various power supply requirements and offering design flexibility.
  • Robust Design: Engineered for reliability, the AD45030Z-RL7 is built to withstand harsh conditions and maintain its performance over time.
  • Extended Temperature Range: This amplifier is designed to operate over an extended temperature range, making it suitable for use in environments with extreme temperatures.

Applications

  • Medical instrumentation
  • Precision data acquisition systems
  • Industrial control systems
  • Automated test equipment
  • Professional audio equipment

Product Specifications

Parameter Value
Supply Voltage ±2.5 V to ±18 V
Offset Voltage Low
Temperature Range -40°C to +125°C
Package RL7

The AD45030Z-RL7 from Analog Devices Inc. is more than just an amplifier; it is a testament to the company's commitment to delivering high-quality, reliable components that push the boundaries of precision and performance. With its robust design and superior specifications, this product stands out as an excellent choice for any application where accuracy cannot be compromised.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1633 $52.3485
105+ $0.9546 $100.2330
165+ $0.9247 $152.5755
225+ $0.8949 $201.3525
290+ $0.8651 $250.8790
390+ $0.7756 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess