EN
  • EN
  • DE

AD4008BCPZ-RL7

Part No AD4008BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, CSP
Case / Package 10-LFCSP-WD (3x3)
Family Name AD4008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD4008BCPZ-RL7DKR, AD4008BCPZ-RL7TR, AD4008BCPZ-RL7CT, AD4008BCPZ-RL7-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909331-AD4008BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD4008BCPZ-RL7 CAD Model

Description

AD4008BCPZ-RL7: Precision ADC from Analog Devices Inc.

The AD4008BCPZ-RL7 is a high-performance, 16-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision signal processing technology. This ADC is part of a series designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of data acquisition systems, medical instruments, industrial control, and automation applications.

Key Features:

  • Resolution: The device offers a high resolution of 16 bits, providing fine detail in the digital representation of the analog signal.
  • Sampling Rate: With a maximum sampling rate of 2 MSPS (million samples per second), the AD4008 ensures rapid data acquisition, which is crucial for capturing transient signals and for applications requiring real-time processing.
  • Input Voltage Range: It features a wide input voltage range, accommodating various signal levels and providing flexibility in interfacing with different sensors and signal sources.
  • Low Power Consumption: Designed for power-sensitive applications, the AD4008BCPZ-RL7 maintains low power consumption, which is critical for portable and battery-operated devices.
  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which saves space on the PCB and is suitable for space-constrained applications.

Performance Advantages:

The AD4008BCPZ-RL7 boasts excellent dynamic performance, including low noise and high signal-to-noise ratio (SNR), ensuring accurate and reliable data conversion even in noisy environments. Its inherent stability and precision are backed by Analog Devices' reputation for quality in ADC technology.

Applications:

This ADC is versatile and can be employed in various applications, such as:

  • Precision data acquisition systems
  • Medical instrumentation, such as imaging and patient monitoring
  • Industrial control systems
  • Automated test equipment
  • Communications infrastructure

With its robust feature set and performance specifications, the AD4008BCPZ-RL7 from Analog Devices Inc. represents a reliable and efficient solution for high-precision analog-to-digital conversion needs across multiple industries.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess