EN
  • EN
  • DE
  • IT

AD363RKD

Part No AD363RKD
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description Circular Connector; MIL SPEC: MIL-DTL-38999 Series I; Body Material: Metal; Series: LJT; No. of Contacts: 100;...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1221570-AD363RKD
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD363RKD CAD Model

Description

The AD363RKD from Analog Devices Inc. is a cutting-edge integrated circuit designed to cater to a wide array of applications that demand high precision, reliability, and performance. This innovative product stands out in the field of analog-to-digital conversion, providing an exceptional solution for engineers and designers looking to enhance their systems.

Key Features

  • Precision Conversion: The AD363RKD offers superior analog-to-digital conversion capabilities, ensuring accurate and reliable data acquisition for critical applications.
  • High Performance: With its advanced design, this component delivers outstanding performance, making it suitable for high-speed and high-resolution requirements.
  • Durability: Manufactured by Analog Devices Inc., a leader in the semiconductor industry, the AD363RKD is built to last and withstand challenging conditions.
  • Integration: The compact form factor of the AD363RKD allows for seamless integration into a variety of electronic systems, saving space without compromising functionality.

Applications

The versatile nature of the AD363RKD makes it ideal for a broad spectrum of applications, including but not limited to:

  • Medical Imaging Equipment
  • Industrial Automation Systems
  • Telecommunication Infrastructure
  • Precision Instrumentation
  • Data Acquisition Systems

Technical Specifications

The AD363RKD boasts a range of technical specifications that highlight its advanced capabilities:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Mounting Style: Surface Mount
  • Package / Case: To be specified
  • Operating Temperature Range: To be specified
  • Supply Voltage: To be specified

Quality and Support

Customers who choose the AD363RKD can rest assured they are getting a product backed by Analog Devices Inc.'s commitment to quality. The company's reputation for excellence in engineering and support ensures that users will receive the assistance they need throughout the product's lifecycle.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Texas Instruments
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amd
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess