EN
  • EN
  • DE

AD2S1210SSTZ-EPRL7

Part No AD2S1210SSTZ-EPRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONV 10/12/14/16B 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features R/D Converter 10, 12, 14, 16 b - Serial, Parallel 48-LQFP (7x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name AD2S1210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD2S1210SSTZ-EPRL7DKR, AD2S1210SSTZ-EPRL7TR, AD2S1210SSTZ-EPRL7-ND, AD2S1210SSTZ-EPRL7CT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909311-AD2S1210SSTZ-EPRL7
Ultra Librarian 3D Model Ultra Librarian AD2S1210SSTZ-EPRL7 CAD Model

Description

Product Overview: AD2S1210SSTZ-EPRL7 by Analog Devices Inc.

The AD2S1210SSTZ-EPRL7 is a state-of-the-art variable resolution, monolithic resolver-to-digital converter, engineered by Analog Devices Inc. This product is designed to provide high-performance solutions for angular position and velocity measurement within harsh industrial environments. With its robust construction and enhanced feature set, the AD2S1210SSTZ-EPRL7 is well-suited for use in applications such as servo motor control, robotics, and automotive systems, where precise motion control is critical.

Key Features

  • Variable Resolution: Users can program the resolution from 10 to 16 bits, allowing for flexibility and precision tailored to specific application requirements.
  • High Accuracy: The device boasts high accuracy with a typical accuracy of ±10 arc minutes, ensuring reliable and precise position measurements.
  • Dynamic Performance: It maintains excellent dynamic performance by supporting tracking rates up to 3125 rps, facilitating its use in high-speed applications.
  • Integrated Fault Detection: The converter includes loss of signal and out-of-range detection features, contributing to system reliability and safety.

Product Specifications

Feature Specification
Resolution Programmable 10 to 16 bits
Accuracy ±10 arc minutes
Tracking Rate Up to 3125 rps
Supply Voltage 5 V ±5%
Operating Temperature Range -40°C to +125°C
Package Type 48-Lead LQFP

Applications

The AD2S1210SSTZ-EPRL7 is ideally positioned for advanced industrial applications where accuracy and reliability are non-negotiable. It is particularly relevant for:

  • Servo motor feedback control systems
  • Robotics and automated machinery
  • Automotive steering and stability systems
  • Antenna positioning equipment

Analog Devices Inc. has a long-standing reputation for delivering high-quality, precision components, and the AD2S1210SSTZ-EPRL7 is no exception. Its blend of performance, reliability, and versatility makes it a prime choice for engineers seeking the best in motion control technology.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0611 $94.1222
3+ $38.6142 $115.8426
5+ $37.4075 $187.0375
6+ $36.2008 $217.2048
8+ $34.9941 $279.9528
10+ $31.3741 $313.7410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess