EN
  • EN
  • DE

AD260AND-2

Part No AD260AND-2
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description High Speed, Logic Isolator with Power Transformer | DGTL ISO 1.75KV GEN PURP 22DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Technology Magnetic Coupling
Type Use For General
Isolated Power Yes
Number of Channels 5
Inputs - Side 1/Side 2 2/3
Channel Type Unidirectional
Voltage - Isolation 1750Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Propagation Delay tpLH / tpHL (Maximum) 25ns, 25ns
Supply Voltage (V) 4V ~ 5.75V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 22-DIP Module
Supplier Device Package 22-PDIP
Family Part Number AD260
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135770-AD260AND-2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD260AND-2 CAD Model

Description

The AD260AND-2 is a cutting-edge high-speed isolator produced by Analog Devices Inc., a renowned leader in the field of semiconductor design and manufacturing. This product is specifically engineered to provide robust isolation for digital signal communication, ensuring reliable operation in environments where electrical noise and potential differences can cause disruptions or damage to sensitive electronic equipment.

Key Features

  • High-Speed Data Transfer: The AD260AND-2 is capable of transmitting data at high speeds, making it suitable for applications that require rapid communication between isolated domains.
  • Robust Isolation: With its ability to withstand high-voltage isolation, the AD260AND-2 ensures that signal integrity is maintained even in the presence of significant electrical interference.
  • Low Power Consumption: Designed with energy efficiency in mind, this isolator consumes minimal power, which is critical for battery-powered or energy-sensitive applications.
  • Wide Temperature Range: The device operates reliably across a broad temperature range, making it an ideal choice for industrial and automotive applications that experience extreme operating conditions.

Applications

The versatility of the AD260AND-2 allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Data acquisition systems
  • Medical equipment requiring electrical isolation
  • Automotive electronics
  • Isolated communication in harsh environments

Technical Specifications

The AD260AND-2 boasts an impressive set of technical specifications:

  • Isolation Voltage: High-voltage isolation capability
  • Data Rate: Suited for high-speed data transfer
  • Power Supply: Low power operation
  • Operating Temperature: Wide range to accommodate various environments

For designers and engineers looking for a reliable isolation solution, the AD260AND-2 by Analog Devices Inc. offers the perfect combination of speed, efficiency, and robustness. Its proven performance and adaptability to challenging conditions make it a go-to component for ensuring safe and uninterrupted operation of electronic systems.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess