EN
  • EN
  • DE

AD2435WCCPZ

Part No AD2435WCCPZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description AD2435WCCPZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Function Audio Transceiver
Applications Automotive Audio
Number of Channels 32
Interface I2C, I2S, SPI
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
Win Source Part Number 989526-AD2435WCCPZ
Ultra Librarian 3D Model Ultra Librarian AD2435WCCPZ CAD Model

Description

Introducing the AD2435WCCPZ from Analog Devices Inc.

The AD2435WCCPZ is a cutting-edge transceiver from Analog Devices Inc., a leader in high-performance semiconductors. This product is part of the Automotive Audio Bus (A²B) series, which is designed to deliver superior audio quality while minimizing the complexity and cost of audio system wiring in automotive applications. The AD2435WCCPZ is an innovative solution that addresses the growing demand for high-fidelity audio and voice communication within modern vehicles.

Featuring a compact LFCSP (Lead Frame Chip Scale Package) footprint, the AD2435WCCPZ is engineered for space-constrained applications. It operates over an extended temperature range, making it suitable for the harsh environments typically found in automotive settings. The device supports up to 32 downstream and 8 upstream channels, providing ample capacity for complex audio system configurations.

One of the standout features of the AD2435WCCPZ is its ability to transmit multiple channels of digital audio data, control data, and clock and power over a single, unshielded twisted-pair wire. This not only reduces the weight and cost associated with traditional cabling but also simplifies installation and enhances system reliability. The A²B technology also enables the distribution of audio and control data together with clock and power over distances up to 15 meters, further expanding design flexibility.

The AD2435WCCPZ boasts an impressive signal-to-noise ratio (SNR) and total harmonic distortion (THD) performance, ensuring crystal-clear audio playback and recording. It also features programmable sample rates and flexible I/O configurations, making it adaptable to a wide range of audio protocols and formats.

With its robust error detection and handling mechanisms, the AD2435WCCPZ ensures reliable communication even in the presence of electrical noise and other potential disruptions. Additionally, the device includes built-in diagnostics and support for node-to-node communication, allowing for seamless integration and maintenance within the automotive audio network.

In summary, the AD2435WCCPZ from Analog Devices Inc. represents a significant advancement in automotive audio networking technology. It offers manufacturers the ability to enhance the in-vehicle audio experience while reducing system complexity and cost. For designers and engineers looking to innovate in the automotive audio space, the AD2435WCCPZ is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $2.0045
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess