EN
  • EN
  • DE

AD2303ARDZ-R7

Part No AD2303ARDZ-R7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816552-AD2303ARDZ-R7
Ultra Librarian 3D Model Ultra Librarian AD2303ARDZ-R7 CAD Model

Description

Product Overview: AD2303ARDZ-R7 from Analog Devices Inc.

The AD2303ARDZ-R7 is a high-performance, precision integrated circuit (IC) from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular product is a testament to the company's commitment to providing advanced solutions for a wide range of applications, including industrial, communication, healthcare, and consumer electronics.

Key Features

  • Precision Performance: The AD2303ARDZ-R7 offers exceptional accuracy and stability, making it suitable for critical applications where precise measurements are paramount.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power draw, contributing to the energy efficiency of the end product.
  • Robust Design: The device is built to withstand harsh conditions, ensuring reliable performance even in demanding environments.
  • Flexible Application: Its versatile nature allows it to be used in a variety of applications, from precision instrumentation to industrial control systems.

Technical Specifications

  • Package: The AD2303ARDZ-R7 comes in a compact package, making it suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range, ensuring functionality across diverse operating conditions.
  • Supply Voltage: The IC supports a range of supply voltages, providing flexibility in system design.
  • Output Type: It features a reliable output type that ensures compatibility with various downstream components.

Applications

The AD2303ARDZ-R7 is ideal for applications that require high precision and reliability. It is commonly used in:

  • Industrial Automation
  • Data Acquisition Systems
  • Medical Devices
  • Communication Infrastructure
  • Consumer Electronics

With its combination of performance, integration, and efficiency, the AD2303ARDZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance their systems with a reliable and precise component. Whether for new designs or upgrades to existing systems, this IC delivers the quality and performance that Analog Devices is known for.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess