Product Overview: AD22100KR-REEL7
The AD22100KR-REEL7 is a precision temperature sensor from Analog Devices Inc., designed to offer both accuracy and simplicity in temperature sensing applications. It is a voltage output temperature sensor with a linear temperature-to-voltage conversion function. The AD22100KR-REEL7 is available in a convenient reel packaging, making it suitable for high-volume production and automated assembly processes.
Key Features
- Temperature Range: The sensor operates over a temperature range of 0°C to +100°C, providing a wide range for various applications.
- Voltage Output: It produces a linear output voltage that varies directly with temperature. The output is easily interfaced with standard ADCs (Analog-to-Digital Converters) to provide temperature readings in digital form.
- Accuracy: The AD22100KR-REEL7 is known for its high accuracy, offering a typical error of ±2.5°C over the entire temperature range.
- Supply Voltage: It operates on a single supply voltage ranging from 4V to 6V, making it compatible with most standard supply voltages in electronic systems.
- Package: The sensor is housed in a compact SOT-23 package, which is ideal for space-constrained applications.
- Reel Packaging: Supplied in reel packaging (REEL7), it is optimized for automated manufacturing processes, ensuring efficient handling and mounting during production.
Applications
The AD22100KR-REEL7 is versatile and can be used across a variety of applications where accurate temperature monitoring is required. Some common applications include:
- Industrial control systems
- Medical equipment
- Environmental monitoring
- Automotive systems
- Consumer electronics
Conclusion
Analog Devices Inc.'s AD22100KR-REEL7 temperature sensor is a reliable and precise solution for a myriad of temperature sensing needs. Its simple voltage output interface, combined with high accuracy and a wide operating temperature range, make it an excellent choice for designers and engineers looking to integrate temperature sensing into their systems. The reel packaging further enhances its appeal for mass production environments, streamlining the assembly process and helping maintain consistency and quality in product manufacturing.