EN
  • EN
  • DE

AD203SN

Part No AD203SN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ISOLATION 10KHZ DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Isolation
Number of Circuits 1
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 10kHz
Current - Input Bias 30pA
Voltage - Input Offset 5mV
Operating Supply Current 20mA
Channel Output Current 4mA
Supply Voltage - Operating 12 V to 15 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 11-PDIP
Win Source Part Number 198528-AD203SN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD203SN CAD Model

Description

Introducing the AD203SN Data Acquisition Module from Analog Devices Inc.

Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, presents the AD203SN, a robust and versatile data acquisition module designed to meet the demanding needs of industrial and instrumentation applications. This compact and highly integrated module is engineered to provide reliable and accurate analog-to-digital conversion, making it an ideal solution for a wide range of applications, including process control, medical systems, and automated test equipment.

Key Features of the AD203SN:

  • Precision Data Conversion: At the heart of the AD203SN lies a high-precision, 16-bit analog-to-digital converter (ADC) that delivers exceptional accuracy and stability, ensuring that your measurements are reliable and consistent.
  • High-Speed Performance: Designed to support high data acquisition rates, the module offers a fast throughput that enables real-time data processing and control for time-critical applications.
  • Robust Isolation: The AD203SN features galvanic isolation, which separates the input channels from the system ground, protecting against common-mode voltage, noise, and harmful transient voltages that can compromise data integrity and equipment safety.
  • Flexible Input Ranges: Accommodating a variety of signal levels, the module supports multiple input ranges, making it adaptable to diverse sensors and input signals without the need for additional signal conditioning.
  • Easy Integration: With its standard industrial packaging and interface options, the AD203SN can be seamlessly integrated into existing systems, reducing development time and simplifying system design.

Applications:

The AD203SN is suited for a broad array of applications where precision and reliability are paramount. Its versatility makes it an excellent choice for:

  • Industrial automation and process control
  • Medical diagnostic and monitoring equipment
  • Scientific and laboratory instrumentation
  • Energy management and smart grid systems
  • Automated test equipment (ATE)

With its combination of performance, integration, and reliability, the AD203SN from Analog Devices Inc. is an outstanding data acquisition solution that delivers the accuracy and durability required by today's sophisticated electronic systems. Whether you're upgrading existing equipment or developing new solutions, the AD203SN provides the functionality needed to achieve exceptional results.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $434.1177 $434.1177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 714 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess