EN
  • EN
  • DE

AD1896YRS

Part No AD1896YRS
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description STEREO SAMPLE RATE CONVERTER / Audio Sample Rate Converter 2 Channel 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Interface I2C
Voltage - Supply 3.3V ~ 5.5V, 5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553014-AD1896YRS
Ultra Librarian 3D Model Ultra Librarian AD1896YRS CAD Model

Description

The AD1896YRS from Analog Devices Inc. is a state-of-the-art stereo audio sample rate converter designed for professional and broadcast audio applications. This high-performance component is known for its exceptional sound quality and flexibility, making it an ideal choice for a variety of audio processing needs.

Key Features

  • High Performance: The AD1896YRS boasts an impressive dynamic range and signal-to-noise ratio, ensuring that audio is converted with the highest fidelity.
  • Flexible Sample Rate Conversion: This device can handle a wide range of input and output sample rates, from 8 kHz to 192 kHz, allowing it to adapt to virtually any audio system.
  • Asynchronous Operation: The converter operates asynchronously, meaning it can handle non-synchronous and varying sample rate conversions with ease.
  • Low Jitter: The AD1896YRS minimizes jitter, which is crucial for maintaining the clarity and integrity of the audio signal in professional settings.
  • On-Chip Digital Filter: It includes a high-quality on-chip digital filter, reducing the need for external components and simplifying the design of audio systems.

Applications

The versatility of the AD1896YRS makes it suitable for a wide array of applications, including:

  • Digital mixing consoles
  • Multitrack recording
  • Broadcast equipment
  • Audio test and measurement
  • Digital audio effects processors

Technical Specifications

The AD1896YRS is available in a 28-lead SSOP (Shrink Small Outline Package) and operates over the industrial temperature range of -40°C to +85°C. Its package is RoHS compliant, ensuring adherence to the latest environmental standards.

Ordering Information

To order or request samples of the AD1896YRS, please visit the Analog Devices Inc. website or contact their sales representatives. Ensure you have the correct part number to facilitate a seamless ordering process.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5093 $76.5279
6+ $20.9309 $125.5854
9+ $20.2760 $182.4840
12+ $19.6223 $235.4676
16+ $18.9686 $303.4976
21+ $17.0062 $357.1302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess