EN
  • EN
  • DE

AD1888JST

Part No AD1888JST
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC AUDIO-PC AC'97 48LQFP / Audio Codec '97 Interface 16, 20 b Serial 48-LQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series SoundMAX®
Package Tray
Product Status Obsolete
Type Audio Codec '97
Data Interface Serial
Resolution (Bits) 16, 20 b
Number of ADCs / DACs 2 / 6
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 80 / 90
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 3.15V ~ 3.45V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD1888
Standard Package 83 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36192-AD1888JST
Ultra Librarian 3D Model Ultra Librarian AD1888JST CAD Model

Description

The AD1888JST is a high-quality audio codec from Analog Devices Inc., renowned for their precision in manufacturing integrated circuits. This codec is designed to deliver an exceptional audio experience, making it a perfect choice for multimedia applications, sound processing, and audio interfacing in personal computers, gaming consoles, and home entertainment systems.

Key Features

  • High-Performance Audio Processing: The AD1888JST boasts superior audio processing capabilities, providing crisp and clear sound reproduction with a high signal-to-noise ratio (SNR).
  • Multi-Channel Audio: It supports multiple audio channels, making it ideal for surround sound systems and complex audio setups.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1888JST ensures minimal power drain, extending the life of battery-powered devices.
  • Compatibility: This codec is compatible with a wide range of digital audio standards, ensuring seamless integration with existing and new audio systems.
  • Integrated Digital Filters: It includes built-in digital filters that enhance audio quality by reducing noise and improving sound clarity.

Applications

The versatility of the AD1888JST makes it suitable for a broad array of applications, including:

  • Personal Computers
  • Home Theater Systems
  • Professional Audio Workstations
  • Portable Audio Devices
  • Gaming Consoles

Technical Specifications

Some of the technical specifications of the AD1888JST include:

  • Supply Voltage: Typically 3.3V
  • Audio Channels: Multi-channel support
  • Signal-to-Noise Ratio: High SNR for clear audio
  • Interface: Flexible interfacing options

Conclusion

With its robust feature set, the AD1888JST from Analog Devices Inc. is a top-tier audio codec that offers excellent sound quality, energy efficiency, and versatility. Whether for professional audio production or enhancing the audio experience in consumer electronics, the AD1888JST stands as a smart choice for developers and manufacturers alike.

You May Also Be Interested in

AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $5.4135

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0127 $60.1524
29+ $4.1130 $119.2770
44+ $3.9848 $175.3312
60+ $3.8554 $231.3240
78+ $3.7272 $290.7216
104+ $3.3414 $347.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess