EN
  • EN
  • DE

AD1584ART-REEL

Part No AD1584ART-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2.5-5.0V UPOWER, PRECISION  VREF / Series Voltage Reference IC Fixed 4.096V V ±0.98% 5 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 5 mA
Tolerance ±0.98%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 110µVp-p
Noise - 10Hz to 10kHz 90µVrms
Voltage - Input 4.296V ~ 12V
Current - Supply 70µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number AD1584
Standard Package 314 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859397-AD1584ART-REEL
Ultra Librarian 3D Model Ultra Librarian AD1584ART-REEL CAD Model

Description

AD1584ART-REEL Precision Series Voltage Reference by Analog Devices Inc.

The AD1584ART-REEL from Analog Devices Inc. is a high-precision, low-power, series voltage reference, part of their esteemed line of voltage reference ICs. This device comes in a compact SOT-23 package, making it ideal for space-constrained applications without compromising on performance. The AD1584ART-REEL is designed to offer a precise 4.096V output voltage, which is commonly used in analog-to-digital conversions, ensuring high accuracy and stability in digital systems.

One of the standout features of the AD1584ART-REEL is its impressive low dropout voltage, which allows it to operate with a minimal difference between the input voltage and the output voltage. This characteristic is particularly beneficial in battery-operated devices where power efficiency is paramount. Additionally, the device boasts a low temperature coefficient, ensuring that the output voltage remains stable across a wide range of operating temperatures, typically from -40°C to +125°C.

The AD1584ART-REEL also features a low output noise of just 15 µVp-p (typical) in the 0.1 Hz to 10 Hz bandwidth, making it an excellent choice for precision applications where noise can significantly impact performance, such as medical devices, precision instrumentation, and high-end audio equipment.

With a long-term stability and high accuracy, the AD1584ART-REEL is designed to maintain its performance over time, giving designers peace of mind for the longevity and reliability of their systems. The device is also characterized for both initial accuracy and output voltage hysteresis, providing additional assurance for applications that demand consistent output under varying conditions.

Analog Devices Inc. ensures that the AD1584ART-REEL is both practical and versatile, with a wide input voltage range and the ability to source or sink up to 5 mA of output current. This makes it a flexible component that can be integrated into a diverse array of electronic designs.

In summary, the AD1584ART-REEL is a robust, high-precision voltage reference that combines space-saving packaging with top-tier electrical characteristics, making it a go-to solution for engineers who require reliability and precision in their power management designs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7739 $58.0425
185+ $0.6353 $117.5305
285+ $0.6156 $175.4460
390+ $0.5948 $231.9720
505+ $0.5752 $290.4760
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess