EN
  • EN
  • DE

AD1582BRT-R2

Part No AD1582BRT-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 12 V
Maximum Operating Temperature 125 °C
Max Output Current 5 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 3
Output Current 5 mA
Output Voltage 2.5 V
Packaging Bulk
Quiescent Current 70 µA
Radiation Hardening No
RoHS Compliant
Temperature Coefficient 50 ppm/°C
Win Source Part Number 1006999-AD1582BRT-R2
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1582BRT-R2 CAD Model

Description

AD1582BRT-R2 Precision Series Mode Voltage Reference

The AD1582BRT-R2 is a high-precision, low-power, series mode voltage reference from Analog Devices Inc., designed to provide a stable and accurate reference voltage for precision data converters and various other applications requiring a stable voltage source. The device is part of the renowned AD1582 series, known for its reliability and performance in critical applications.

Key Features:

  • Output Voltage: The AD1582BRT-R2 offers a fixed output voltage of 2.5V, which is ideal for many analog circuits and can be used to provide a reference for ADCs and DACs.
  • High Accuracy: With an initial accuracy of ±1%, the device ensures precise voltage reference for demanding applications.
  • Low Temperature Coefficient: The low temperature coefficient of 10ppm/°C max provides a stable output over a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Dropout Voltage: The device operates with a low dropout voltage, ensuring a stable output even with a minimal difference between the input voltage and the output voltage.
  • Low Quiescent Current: The AD1582BRT-R2 consumes a low quiescent current, typically 60 μA, which is critical for battery-powered and energy-efficient applications.
  • Wide Operating Temperature Range: This component can operate over an industrial temperature range of -40°C to +125°C, accommodating various environmental conditions.
  • Package: It is available in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications:

The AD1582BRT-R2 is utilized in a variety of applications where a precise and stable voltage reference is crucial. These include but are not limited to:

  • Data Conversion Systems
  • Portable and Battery-Powered Equipment
  • Automotive Electronics
  • Medical and Healthcare Systems
  • Instrumentation and Process Control

With its robust design and high accuracy, the AD1582BRT-R2 from Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable voltage reference solution. Whether for industrial, automotive, or consumer electronics, this component ensures performance and precision in a wide array of applications.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5389 $53.0835
35+ $2.9038 $101.6330
54+ $2.8130 $151.9020
74+ $2.7223 $201.4502
96+ $2.6315 $252.6240
128+ $2.3593 $301.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess