Analog Devices Inc. presents the innovative and robust Product 7B34, a precision signal conditioning solution designed for industrial and commercial applications. This high-performance module is part of the renowned 7B series, known for delivering reliable and accurate analog signal processing in challenging environments.
Key Features
- High Accuracy: The 7B34 module is engineered to provide precise signal conditioning, ensuring high accuracy in data acquisition and control systems.
- Isolation: It features superior galvanic isolation to protect against high voltage transients and reduce noise, enhancing signal integrity and system safety.
- Wide Temperature Range: With an operational temperature range that handles extreme conditions, the 7B34 is suitable for harsh industrial environments.
- Flexibility: The module supports a variety of input ranges, making it adaptable to a range of sensors and input signals.
- Easy Integration: Designed with the user in mind, the 7B34 can be easily integrated into existing systems with minimal configuration.
Applications
The versatility of the 7B34 makes it an ideal choice for a multitude of applications, including:
- Process control systems
- Data acquisition systems
- Industrial automation
- Energy management
- Instrumentation
Technical Specifications
Parameter
Specification
Input Range
Configurable
Output Range
Standard industry signals
Isolation
Up to 1500 Vrms
Accuracy
±0.1% of span (typical)
Temperature Range
-40°C to +85°C
With its combination of performance, durability, and precision, Product 7B34 from Analog Devices Inc. stands out as a superior choice for professionals seeking a reliable signal conditioning module. Its advanced features ensure seamless operation and integration into a wide range of industrial applications.