EN
  • EN
  • DE

5962-9322201MEA

Part No 5962-9322201MEA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC V/F CONV 100KHZ 16CERDIP / Voltage to Frequency Converter IC 100 kHz ±0.02% 16-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - V/F and F/V Converters
Mfr Analog Devices Inc.
Package Tube
Type Voltage to Frequency
Frequency - Max 100 kHz
Full Scale ±25ppm/°C
Linearity ±0.02%
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number 5962-932220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-5962-9322201MEA,ANAANA5962-9322201MEA
Standard Package 1
Win Source Part Number 1022936-5962-9322201MEA
Ultra Librarian 3D Model Ultra Librarian 5962-9322201MEA CAD Model

Description

Analog Devices Inc. introduces the 5962-9322201MEA, a high-performance, precision operational amplifier designed to meet the rigorous standards of military and aerospace applications. This operational amplifier offers a unique combination of features that make it ideal for a wide range of applications where reliability and accuracy are critical.

Key Features:

  • High Precision: The 5962-9322201MEA boasts exceptional accuracy and stability, providing consistent performance over a wide range of operating conditions.
  • Rugged Design: Constructed to withstand extreme environments, this product is fully compliant with military specifications, ensuring optimal performance even under harsh conditions.
  • Low Noise: With its low noise characteristics, this operational amplifier is suitable for sensitive instrumentation and data acquisition systems, delivering clean and precise signals.
  • Wide Operating Range: The device operates over a broad range of supply voltages, making it versatile for various electronic circuits and systems.
  • Extended Temperature Range: Capable of operating within a wide temperature range, the 5962-9322201MEA ensures reliability in applications subjected to extreme thermal variations.

Applications:

The 5962-9322201MEA is engineered for high-demand applications, including:

  • Avionics and aerospace systems
  • Military equipment and weaponry
  • Precision instrumentation
  • Navigation and guidance systems
  • High-reliability industrial applications

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the 5962-9322201MEA is no exception. Each unit undergoes stringent testing to ensure it meets the highest standards of performance and reliability. Customers can trust this operational amplifier to deliver exceptional performance, backed by the reputation of a leading manufacturer in the industry.

Technical Specifications:

Parameter Specification
Supply Voltage Range Specified by customer
Operating Temperature Range Specified by customer
Package Type Hermetically sealed

For detailed specifications and ordering information, please refer to the official datasheet provided by Analog Devices Inc. or contact their customer support team for assistance.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess