EN
  • EN
  • DE

5962-9063301MCA=AD713SQ/883

Part No 5962-9063301MCA=AD713SQ/883
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 163247-5962-9063301MCA=AD713SQ/883
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-9063301MCA=AD713SQ/883 CAD Model

Description

The AD713SQ/883 is a high-performance precision quad operational amplifier from Analog Devices Inc., carrying the part number 5962-9063301MCA. This component is specifically designed to meet the stringent requirements of military and aerospace applications, as indicated by the "/883" suffix which denotes compliance with MIL-STD-883 standards.

Key Features:

  • Exceptional Precision: The AD713SQ/883 offers outstanding accuracy and stability, which is essential for high-end instrumentation and precision applications.
  • Quad Configuration: Featuring four independent op-amps in a single package, this device enables compact and efficient circuit designs.
  • High Output Drive: Capable of delivering high output current, this operational amplifier can drive capacitive loads effectively, making it versatile for a wide range of applications.
  • Wide Supply Range: The device operates with a supply voltage range that accommodates various power supply configurations, enhancing its adaptability to different system designs.
  • Low Total Harmonic Distortion (THD): It exhibits low THD, which is crucial for audio and other precision signal processing tasks.
  • Military Grade: The robust construction and rigorous testing ensure that the AD713SQ/883 meets the high-reliability standards required for military use.

Applications:

The AD713SQ/883 is ideal for a variety of demanding applications, including:

  • High-precision data acquisition systems
  • Professional audio equipment
  • Active filters and signal conditioning
  • Medical instrumentation
  • Aerospace and defense electronics

Quality and Reliability:

Analog Devices Inc. is renowned for their commitment to quality, and the AD713SQ/883 is no exception. Each unit is subjected to rigorous testing to ensure it meets the MIL-STD-883 standards for reliability and performance in harsh environments. This makes the AD713SQ/883 a trusted choice for applications where failure is not an option.

With its combination of precision, robustness, and versatility, the AD713SQ/883 from Analog Devices Inc. is an excellent choice for designers seeking a reliable and high-performing quad operational amplifier for use in challenging conditions.

You May Also Be Interested in

Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
EPCOS (TDK)
Need more? Email Us
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess