EN
  • EN
  • DE

5962-89807012A

Part No 5962-89807012A
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MOD/DEMOD BAL 2MHZ 20CLCC / RF IC Modulator/Demodulator General Purpose 0Hz ~ 2MHz 20-CLCC (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tube
Function Modulator/Demodulator
Frequency 0Hz ~ 2MHz
RF Type General Purpose
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Base Product Number 5962-8980701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991A
HTSUS 8542.39.0001
Other Names ANAANA5962-89807012A,2156-5962-89807012A
Standard Package 1
Win Source Part Number 1007123-5962-89807012A
Ultra Librarian 3D Model Ultra Librarian 5962-89807012A CAD Model

Description

The 5962-89807012A is a high-performance, precision integrated circuit brought to you by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is meticulously designed to cater to demanding applications that require accurate and reliable electronic components in the aerospace, military, and space sectors.

Key Features

  • High Precision: Engineered for applications where precision is paramount, this product ensures consistent performance and accuracy.
  • Durability: Built to withstand harsh environments, the 5962-89807012A is robust and reliable, capable of operating under extreme temperatures and conditions.
  • Quality Assurance: As with all Analog Devices Inc. products, this component is manufactured to the highest quality standards, ensuring peace of mind for mission-critical systems.
  • Space-Level Certification: The product meets stringent space-level requirements, making it suitable for use in satellite systems and other high-reliability space applications.

Applications

The versatility of the 5962-89807012A allows it to be integrated into a wide array of complex systems. Its main applications include, but are not limited to:

  • Avionics and aerospace instrumentation
  • Military and defense equipment
  • Spacecraft and satellite subsystems
  • Precision navigation and guidance systems

Technical Specifications

The technical specifications of the 5962-89807012A reflect its suitability for high-stakes applications:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Integrated Circuit
  • Operating Temperature Range: Specified by manufacturer
  • Package / Case: Specified by manufacturer
  • Quality Level: Space level

For detailed specifications, datasheets, and additional information, customers are encouraged to contact Analog Devices Inc. or authorized distributors. The 5962-89807012A is more than just a component; it's a guarantee of precision and reliability where it matters most.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $238.0598 $238.0598
2+ $213.4329 $426.8658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess