EN
  • EN
  • DE

124133-HMC662LP3E

Part No 124133-HMC662LP3E
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL HMC662LP3E / - HMC662LP3E Log Detector 8GHz ~ 30GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type Log Detector
Frequency 8GHz ~ 30GHz
For Use With/Related Products HMC662LP3E
Supplied Contents Board(s)
Base Product Number HMC662
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 147029-124133-HMC662LP3E
Ultra Librarian 3D Model Ultra Librarian 124133-HMC662LP3E CAD Model

Description

Product Overview: 124133-HMC662LP3E

Manufacturer: Analog Devices Inc.

Product Category: RF Amplifiers

The HMC662LP3E is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the extensive range of RF solutions that Analog Devices offers for various applications, including telecommunications, aerospace, and defense systems.

Key Features

  • Frequency Range: The HMC662LP3E operates over a broad frequency range, making it suitable for a variety of RF and microwave applications.
  • Gain: It offers a high gain, which is essential for signal amplification in RF circuits.
  • Output Power: With its robust output power, this amplifier can drive signals to the necessary levels required for optimal system performance.
  • Linearity: The product provides excellent linearity, ensuring signal integrity is maintained throughout the amplification process.
  • Noise Figure: A low noise figure is a hallmark of this amplifier, which minimizes the addition of unwanted noise to the signal.
  • Package: The HMC662LP3E comes in a compact LP3E package, which is conducive to space-constrained applications.

Applications

The versatility of the HMC662LP3E allows it to be used in a wide range of applications. Its performance characteristics make it ideal for:

  • Wireless infrastructure
  • Satellite communications
  • Test equipment
  • Military and space applications
  • Fiber optic systems
  • ISM (Industrial, Scientific, and Medical) band applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC662LP3E is built to the highest standards, ensuring consistent performance and durability. Customers can trust this RF amplifier to deliver exceptional results in even the most demanding environments.

Technical Support and Resources

Analog Devices provides comprehensive technical support for the HMC662LP3E. Detailed datasheets, application notes, and design resources are available to assist engineers in implementing this component effectively in their designs. Additionally, Analog Devices' customer service and technical support teams are readily available to provide further assistance and answer any queries regarding product integration.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess