EN
  • EN
  • DE

122395-HMC663LC3

Part No 122395-HMC663LC3
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description HMC663LC3 Up-Down Converter and Mixer Evaluation Board / EVAL BOARD HMC663LC3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Type Mixer
Frequency 6GHz ~ 12GHz
For Use With/Related Products HMC663LC3
Supplied Contents Board
Win Source Part Number 787818-122395-HMC663LC3
Popularity Medium
Supply and Demand Status Limited
Family Name 122395-HMC663LC3
Introduction Date July 15, 2008
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 122395-HMC663LC3 CAD Model

Description

Product Overview: 122395-HMC663LC3 from Analog Devices Inc.

The 122395-HMC663LC3 is a high-performance, microwave monolithic integrated circuit (MMIC) voltage-controlled oscillator (VCO) from the reputable Analog Devices Inc. Designed to meet the rigorous demands of modern RF and microwave systems, this VCO operates within the frequency range of 8.45 GHz to 8.95 GHz, making it an ideal component for applications in radar systems, satellite communications, and point-to-point radios.

With its outstanding phase noise performance, the HMC663LC3 provides a clean signal source that enhances system sensitivity and dynamic range. This is particularly critical in applications where signal integrity is paramount. The VCO's integrated resonator, negative resistance device, and varactor diode ensure a compact design without compromising on functionality or performance.

This device is housed in a robust 3x3 mm ceramic package, designated as LC3, which offers excellent thermal properties and is suitable for surface-mount technology (SMT) assembly processes. Its small form factor is advantageous for space-constrained applications, allowing for efficient use of circuit board real estate without sacrificing performance.

Key features of the HMC663LC3 include:

  • Frequency Range: 8.45 GHz to 8.95 GHz
  • Output Power: Delivers a consistent output power across the entire frequency range
  • Phase Noise Performance: Exceptional phase noise characteristics for high-fidelity signal generation
  • Power Supply: Operates from a single positive supply voltage, simplifying power supply design
  • Package: 3x3 mm surface-mount ceramic package for easy integration into various circuit designs

As a product from Analog Devices Inc., a leader in the field of high-performance analog technology, the HMC663LC3 is manufactured with precision and reliability in mind. This ensures that each VCO provides consistent performance and durability for the critical applications it serves.

Whether it's for test and measurement equipment, military and space applications, or commercial communication systems, the 122395-HMC663LC3 stands out as a versatile and reliable choice for designers seeking to optimize their RF and microwave signal chains.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess