EN
  • EN
  • DE

110380-HMC452QS16G

Part No 110380-HMC452QS16G
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description BOARD EVAL HMC452QS16GE 400MHZ / HMC452QS16G series Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Not For New Designs
Type Amplifier
Frequency 400MHz
For Use With/Related Products HMC452QS16G
Supplied Contents Board(s)
Base Product Number HMC452
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1127-2078,110380-HMC452QS16G-ND
Standard Package 1
Win Source Part Number 1032994-110380-HMC452QS16G
Ultra Librarian 3D Model Ultra Librarian 110380-HMC452QS16G CAD Model

Description

Analog Devices Inc. presents the 110380-HMC452QS16G, a high-performance RF amplifier that is part of their Hittite Microwave product line. This amplifier is designed to deliver exceptional quality and reliability for a wide range of applications, including telecommunications, aerospace, and defense systems.

Key Features

  • Frequency Range: The HMC452QS16G operates over a broad frequency range, making it versatile for various RF and microwave applications.
  • Output Power: It provides a high output power level, which enhances the signal strength and quality for the end applications.
  • Gain: This device offers a high gain, ensuring amplified signals without significant loss of quality or integrity.
  • Package: Encased in a QS16G package, the amplifier is designed for surface-mount technology (SMT), allowing for efficient assembly and integration into a wide range of systems.
  • Power Efficiency: With its focus on power efficiency, the HMC452QS16G helps to reduce the overall power consumption of the systems it is integrated into, which can be crucial for battery-powered or energy-sensitive applications.

Applications

  • Telecommunication infrastructure
  • Test instrumentation
  • Satellite communications
  • Military and space applications
  • Radar systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the HMC452QS16G is no exception. This product is manufactured to meet high standards, ensuring consistent performance and reliability. The HMC452QS16G amplifier is a testament to Analog Devices' dedication to providing advanced solutions that meet the demanding needs of modern electronic systems.

Ordering Information

For more information or to place an order for the HMC452QS16G, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure that you refer to the correct product number, 110380-HMC452QS16G, to avoid any confusion or errors in your order.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess