EN
  • EN
  • DE

103313-HMC189AMS8

Part No 103313-HMC189AMS8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC189AMS8E / - HMC189AMS8E Multiplier 2GHz ~ 4GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type Multiplier
Frequency 2GHz ~ 4GHz
For Use With/Related Products HMC189AMS8E
Supplied Contents Board(s)
Base Product Number HMC189
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 458755-103313-HMC189AMS8
Ultra Librarian 3D Model Ultra Librarian 103313-HMC189AMS8 CAD Model

Description

Product Overview: 103313-HMC189AMS8 - Analog Devices Inc.

The 103313-HMC189AMS8 is a high-performance, double-balanced mixer produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This mixer component is designed to facilitate frequency conversion in RF and IF stages of communication systems. It is a crucial element in a variety of applications ranging from satellite communications to broadband networking and cellular base stations.

Key Features:

  • Frequency Range: The HMC189AMS8 operates over a wide frequency range, making it a versatile choice for different RF applications. Its RF and LO frequency range is from 1.5 GHz to 4.5 GHz, while its IF frequency spans from DC to 1.8 GHz.
  • Conversion Loss: The device boasts a low conversion loss, which results in efficient frequency conversion and better overall system performance.
  • LO/RF Isolation: High isolation between the LO and RF ports minimizes signal leakage, which is critical for maintaining signal integrity and preventing performance degradation in complex RF systems.
  • Package: Encased in an MSOP8G package, the HMC189AMS8 is compact and suitable for space-constrained applications while providing robust performance.
  • Integration: The mixer integrates an LO amplifier, balanced mixers, and RF balun, which simplifies design and reduces the number of external components required.

Applications:

  • Satellite communications
  • Wireless infrastructure
  • Test equipment and sensors
  • Broadband networking
  • Military and space

The 103313-HMC189AMS8 is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the electronics industry. With its robust design and superior performance characteristics, this mixer is an excellent choice for engineers and designers looking to enhance their RF and IF systems. Whether it's for commercial or military applications, the HMC189AMS8 stands out as a pivotal component in achieving efficient and precise frequency conversion.

For detailed specifications, application circuits, and additional information, customers are encouraged to refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess