EN
  • EN
  • DE

TMD26353

Part No TMD26353
Manufacturer ams
Catalog OEM Parts (T - Z)
Description TMD26353 OLGA6 LF T&RDP Miniature Proximity Sensor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978628-TMD26353
Categories OEM Parts(T-Z)
Manufacturer ams
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMD26353 CAD Model

Description

The TMD26353 is a proximity sensor module from ams (Austria Micro Systems). It integrates an infrared (IR) LED and a photodiode in a single package. This module is designed for proximity detection, enabling devices to sense the presence of an object without physical contact.

Applications

  • Mobile phones: Used for automatic display dimming and disabling touch input when the phone is held to the ear during a call.
  • Tablets: Employed for similar functions as in mobile phones, such as display dimming.
  • Notebooks: Utilized for detecting user presence and adjusting screen brightness accordingly.
  • Wearable devices: Integrated into smartwatches and fitness trackers for gesture recognition and proximity-based interactions.
  • Industrial automation: Used for object detection and presence sensing in industrial control systems.

Features

  • Integrated IR LED and photodiode: Combines an IR LED and photodiode in a single, compact package.
  • Proximity detection: Provides accurate and reliable proximity detection.
  • Low power consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Ambient light rejection: Includes ambient light rejection to minimize the effects of ambient light on proximity detection accuracy.
  • Digital I2C interface: Communicates with the host microcontroller via a standard I2C interface.

Benefits

  • Improved user experience: Enables automatic display dimming and other proximity-based features, enhancing the user experience.
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  • Enhanced system performance: Accurate proximity detection enables reliable object detection and gesture recognition.
  • Space-saving design: Compact package allows for integration into small devices.
  • Simplified system design: Digital I2C interface simplifies the interface with the host microcontroller.

Additional Details

The TMD26353 typically operates with a supply voltage in the range of 1.8V to 3.3V. The proximity detection range depends on the object's reflectivity and the ambient light conditions. The I2C address is typically configurable. The operating temperature range is typically from -30°C to +70°C. Detailed specifications, such as the exact detection range and power consumption, can be found in the datasheet. The device is RoHS compliant.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3378 $50.0670
37+ $2.7387 $101.3319
57+ $2.6532 $151.2324
78+ $2.5676 $200.2728
101+ $2.4820 $250.6820
135+ $2.2252 $300.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 964 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess