EN
  • EN
  • DE

AS3658B

Part No AS3658B
Manufacturer ams
Catalog PMIC - Power Management - Specialized
Description IC PMU POWER/AUDIO 124-CTBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Packaging Reel
Part Status Obsolete (End Of Life)
Applications Portable Equipment
Current - Supply 7mA
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 124-TFBGA
Supplier Device Package 124-CTBGA (8x8)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810257-AS3658B
Ultra Librarian 3D Model Ultra Librarian AS3658B CAD Model

Description

The AS3658B is a portable equipment application from ams.

  • Operating Voltage: 3V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Device Package: 124-CTBGA (8x8)
  • Package Type: Reel
  • Mounting: SMD
  • Manufacturer Package Quantity: 2,500
  • MSL Level: 3 (168 hours)
  • Status: Obsolete (End of Life)
  • Popularity: Medium

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9739 $67.8956
9+ $13.9270 $125.3430
13+ $13.4927 $175.4051
18+ $13.0573 $235.0314
23+ $12.6218 $290.3014
31+ $11.3167 $350.8177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,763 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess