EN
  • EN
  • DE

AS1522-T

Part No AS1522-T
Manufacturer ams
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-TSSOP
Manufacturer ams
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AS1522-BTST, AS1522BTST, AS1522-BTST-ND, AS1522-BTSTCT, AS1522-BTSTDKR-ND, AS1522-BTSTTR, AS1522-TTR, AS1522-BTSTCT-ND, AS1522-BTSTTR-ND, AS1522-BTSTDKR, AS1522-TCT, AS1522-TDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861844-AS1522-T
Ultra Librarian 3D Model Ultra Librarian AS1522-T CAD Model

Description

The AS1522-T from ams is a 10-bit analog to digital converter with 2, 4 input 1 SAR.

  • Package: 16-TSSOP (0.173", 4.40mm Width)
  • Mounting: surface
  • Operating Temperature Range: -40°C to 85°C
  • Category: Integrated Circuits (ICs)
  • Case/Package: 16-TSSOP
  • ECCN: EAR99
  • Popularity: medium
  • Supply and Demand Status: limited
  • Quantity per Package: 2500
  • MSL Level: 3 (168 Hours)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001
  • Other Part Numbers: AS1522-BTST, AS1522BTST, AS1522-BTST-ND, AS1522-BTSTCT, AS1522-BTSTDKR-ND, AS1522-BTSTTR, AS1522-TTR, AS1522-BTSTCT-ND, AS1522-BTSTTR-ND, AS1522-BTSTDKR, AS1522-TCT, AS1522-TDKR

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to €26.6248
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to €14.6437
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ €3.1106 €52.8801
42+ €2.5523 €107.1963
65+ €2.4726 €160.7198
89+ €2.3929 €212.9711
115+ €2.3131 €266.0033
153+ €2.0739 €317.2993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,810 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess