EN
  • EN
  • DE

BC-2712L-02-001

Part No BC-2712L-02-001
Manufacturer Amphenol
Catalog HOT - SALES and EOL Components (B - C)
Description 2-pin connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMPHENOL
Win Source Part Number 232068-BC-2712L-02-001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC-2712L-02-001 CAD Model

Description

The BC-2712L-02-001 from Amphenol is a 27-position, 12-circuit, 0.2mm pitch, low profile, board-to-board connector with a black housing. It has a current rating of 1.0A per contact and a voltage rating of 100V AC/DC. The connector is made of high-temperature thermoplastic and has a contact material of copper alloy with gold plating. It has a mating connector of BC-2712R-02-001.

The BC-2712L-02-001 is a versatile connector that can be used in a wide range of applications, including:

  • Consumer electronics: laptops, smartphones, tablets, wearable devices, etc.
  • Industrial electronics: test and measurement equipment, factory automation equipment, medical devices, etc.
  • Aerospace and defense: aircraft, satellites, military equipment, etc.
  • Automotive: engine control units, infotainment systems, driver assistance systems, etc.

The BC-2712L-02-001 is a high-quality connector that is designed to meet the demanding requirements of these applications. It offers a number of advantages over other board-to-board connectors, including:

  • High performance: The BC-2712L-02-001 is designed to provide reliable electrical performance over a wide range of operating conditions. It has a low contact resistance and a high insulation resistance.
  • Ruggedness: The BC-2712L-02-001 is a rugged connector that is resistant to shock, vibration, and temperature extremes. It is also sealed against moisture and dust.
  • Compact size: The BC-2712L-02-001 is a compact connector that has a low profile design. This makes it ideal for applications where space is limited.
  • Ease of use: The BC-2712L-02-001 is easy to assemble and disassemble. It has a self-aligning design that ensures proper mating.

Overall, the BC-2712L-02-001 is a high-quality, versatile board-to-board connector that is ideal for a wide range of applications. It offers a number of advantages over other board-to-board connectors, including high performance, ruggedness, compact size, and ease of use.

Here are some additional details about the BC-2712L-02-001:

  • Operating temperature range: -40°C to +85°C
  • Mating force: 2.5N per contact
  • Unmating force: 1.5N per contact
  • Durability: 100 mating cycles
  • Packaging: Tray

If you are looking for a high-quality, versatile board-to-board connector, the BC-2712L-02-001 from Amphenol is a great option.

You May Also Be Interested in

Broadcom Limited
Lowest to $8.1127
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
Broadcom Limited
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess