EN
  • EN
  • DE

20020327-C031B01LF

Part No 20020327-C031B01LF
Manufacturer Amphenol FCI
Catalog Terminal Blocks
Description Conn Terminal Block 3 POS 3.5mm Solder ST Thru-Hole 10A/Contact Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Connector Type Screw, Terminal Block
Contact Material Brass
Contact Plating Tin
Current 10 A
Current Rating 10 A
Depth 7.4 mm
Flammability Rating UL94 V-0
Height 8.5 mm
Housing Color Green
Housing Material Thermoplastic
Length 10.9 mm
Material Nylon
Maximum Operating Temperature 115 °C
Max Supply Voltage 300 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 3
Number of Levels 1
Number of Positions 3
Number of Positions Per Level 3
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 3.5 mm
Plating Steel
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Voltage 300 V
Voltage Rating 300 V
Wire/Cable Gauge 16 AWG
Wire Gauge (Max) 24 AWG
Wire Gauge (Min) 16 AWG
Win Source Part Number 1027911-20020327-C031B01LF
Categories Terminal Blocks
Manufacturer Amphenol FCI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 20020327-C031B01LF CAD Model

Description

The Amphenol FCI 1027911-20020327-C031B01LF is a 3-position, 1-level, screw terminal block connector.

  • Positions: 3
  • Levels: 1
  • Terminal Type: Screw
  • Pitch: 3.5mm
  • Voltage Rating: 300V
  • Current Rating: 10A
  • Contact Material: Brass
  • Contact Plating: Tin
  • Plating: Steel
  • Packaging: Bulk
  • Mounting: Through-Hole
  • Maximum Operating Temperature: 115°C
  • Minimum Operating Temperature: -40°C
  • Housing Material: Thermoplastic
  • Housing Color: Green
  • Height: 8.5mm
  • Length: 10.9mm
  • Depth: 7.4mm

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.375\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.687\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess