EN
  • EN
  • DE

10007290-N0300CULF

Part No 10007290-N0300CULF
Manufacturer Amphenol FCI
Catalog Pluggable Cables
Description CABLE ASSY EYEMAX 4X 3M W/LATCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Amphenol FCI
Status Obsolete(EOL)
Cable Connectors Infiniband 4x
Number of Positions 16
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Latch Lock
Features Pull Tab, Unequalized
Cable Type Round
Usage External
Length 9.84' (3.00m)
Color Black
Wire Gauge 26 AWG
Maximum Input Frequency 2.5 Gbps
Win Source Part Number 1010612-10007290-N0300CULF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 10007290-N0300CULF CAD Model

Description

The Amphenol FCI 1010612-10007290-N0300CULF is an external cable assembly designed for Infiniband 4x applications.

  • Connector Type: Plug to Plug
  • Locking Mechanism: Latch Lock
  • Number of Positions: 16
  • Cable Length: 9.84 feet (3.00m)
  • Cable Type: Round Cable
  • Connector Features: Pull Tab and Unequalized
  • Maximum Input Frequency: 2.5 Gbps
  • Popularity: Medium
  • Supply and Demand: Sufficient
  • Lifecycle Status: Obsolete (EOL)

You May Also Be Interested in

Samtec Inc.
CABLE ASSY PCIE X4 F-M 1M
Need more? Email Us
Samtec Inc.
CABLE ASSY PCIE X1 F-M 500MM
Need more? Email Us
TE Connectivity
MATE-AX/FAKRA II,CABLE ASSY
Need more? Email Us
3M
CABLE QSFP28 M-M 500MM
Need more? Email Us
3M
CABLE SATA F-F 1M
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
Amphenol FCI
12G SAS PCIE RA PLUG
Need more? Email Us
Samtec Inc.
CABLE ASSY PCIE X4 F-M 500MM
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess