EN
  • EN
  • DE

163X10039X

Part No 163X10039X
Catalog D - Sub, D - Shaped Connectors - Housings
Description CONN D-SUB HOUSING PLUG 25POS
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Connector Style D-Sub
Connector Type Plug for Male Contacts
Number of Positions 25
Number of Rows 2
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Mounting Type Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Features Grounding Indents
Shell Material, Finish Steel, Tin Plated
Shell Finish Thickness 315µin (8.00µm)
Ingress Protection IP20
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1623694-163X10039X
Ultra Librarian 3D Model Ultra Librarian 163X10039X CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN D-SUB HOUSING PLUG 15POS
Lowest to $17.8192
TE Connectivity
CONN D-SUB HOUSING RCPT 9POS
Lowest to $7.0189
TE Connectivity
CONN D-SUB HOUSING PLUG 9POS
Need more? Email Us
NorComp Inc.
CONN D-SUB HOUSING RCPT 25POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD HOUSING PLUG 44POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD HOUSING RCPT 26POS
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING PLUG 9POS
Lowest to $7.9169
Amphenol CONEC
CONN D-SUB HOUSING PLUG 2POS
Lowest to $3.5135
Amphenol
CONN D-SUB HOUSING RCPT 5POS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess