EN
  • EN
  • DE

13-000190

Part No 13-000190
Catalog D - Sub, D - Shaped Connectors - Housings
Description CONN D-SUB HOUSING RCPT 7POS
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Connector Style D-Sub, Combo
Connector Type Receptacle for Female Contacts
Number of Positions 7 (5 + 2 Power)
Number of Rows 2
Shell Size, Connector Layout 2 (DA, A) - 7W2
Contact Type Signal and Power
Mounting Type Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Shell Material, Finish Steel, Tin Plated
Shell Finish Thickness 315µin (8.00µm)
Ingress Protection IP20
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1614509-13-000190
Ultra Librarian 3D Model Ultra Librarian 13-000190 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN D-SUB HOUSING PLUG 25POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HOUSING PLUG 2POS
Lowest to $3.5135
Amphenol
CONN D-SUB HOUSING RCPT 5POS
Need more? Email Us
NorComp Inc.
CONN D-SUB HOUSING RCPT 25POS
Need more? Email Us
NorComp Inc.
CONN D-SUB HD HOUSING PLUG 15POS
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING PLUG 15POS
Lowest to $17.8192
TE Connectivity
CONN D-SUB HOUSING PLUG 9POS
Need more? Email Us
HARTING
CONN D-SUB HOUSING RCPT 15POS
Lowest to $1.9090
NorComp Inc.
CONN D-SUB HD HOUSING RCPT 62POS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess