EN
  • EN
  • DE

11738-002

Part No 11738-002
Manufacturer AMIS
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMIS
Win Source Part Number 148439-11738-002
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 11738-002 CAD Model

Description

Product Description

The 11738-002 is a premium-grade component tailored for high-performance electronic applications. With its advanced engineering, it ensures stability and efficiency in demanding environments.

Features and Benefits

  • Enhanced Stability: Provides reliable performance across various operating conditions.
  • Energy Efficient: Reduces power consumption, proving economical for extensive applications.
  • High Precision: Designed to deliver accurate and consistent results.

Applications

  • Medical Equipment: Precision is critical, making this component ideal for medical devices.
  • Aerospace Systems: Suitable for systems where reliability and precision are non-negotiable.
  • Renewable Energy Solutions: Integrate into solar or wind energy systems for optimal efficiency.

Additional Details

The 11738-002 is perfect for applications where precision and reliability are paramount. Its energy-efficient design makes it an environmentally friendly choice, contributing to sustainable practices in various sectors.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Samsung
Need more? Email Us
AMIS
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
AMIS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess