EN
  • EN
  • DE

AMI29DL163TT

Part No AMI29DL163TT
Manufacturer Amic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817090-AMI29DL163TT
Ultra Librarian 3D Model Ultra Librarian AMI29DL163TT CAD Model

Description

The AMI29DL163TT is a 16-Megabit (2M x 8-Bit/1M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash memory device. It is designed to offer high performance and low power consumption for a variety of embedded system applications. This device features a high-speed asynchronous page mode operation and supports concurrent read and write operations.

Applications

  • Embedded systems
  • Networking devices
  • Telecommunications equipment
  • Industrial control systems
  • Automotive electronics

Features

  • Organization: Configurable as either 2M x 8 bits or 1M x 16 bits
  • Voltage: Operates on a single 3.0V power supply
  • Simultaneous Operation: Supports concurrent read and write operations
  • Access Time: Fast access times for quick data retrieval
  • Page Mode: High-speed asynchronous page mode operation
  • Sector Protection: Sector protection feature to prevent accidental program or erase
  • Endurance: High program/erase endurance cycles
  • Package: Available in various package options, including TSOP and FBGA

Benefits

  • High Performance: Fast access times and page mode operation enable high-speed data access, improving overall system performance.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable and battery-powered applications.
  • Data Protection: Sector protection feature prevents accidental data corruption, ensuring data integrity.
  • Reliability: High program/erase endurance cycles ensure reliable operation over the product's lifespan.
  • Flexibility: Configurable organization allows for flexibility in memory usage, accommodating different system requirements.

Additional Details

The AMI29DL163TT utilizes advanced CMOS technology for superior performance and reliability. It includes features like automatic power-down for reduced power consumption during idle periods. The device also incorporates error correction capabilities to enhance data integrity. Detailed timing diagrams and specifications are available in the product datasheet.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess