Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1172307-ER1JF
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ER1JF CAD Model

Description

The ER1JF is a fast recovery rectifier diode manufactured by Panjit. This diode is designed for applications requiring efficient and rapid switching, making it suitable for high-frequency circuits and power supplies.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits to convert AC to DC power efficiently.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency and reduce switching losses.
  • Inverters: Utilized in inverters to convert DC to AC power with minimal losses.
  • Freewheeling Diodes: Used in inductive load circuits to dissipate energy when the switching device is turned off.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications where fast switching is crucial.

Features:

  • Fast Recovery Time: Enables rapid switching with minimal reverse recovery losses.
  • High Surge Current Capability: Withstands large surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Robust design ensures reliable performance in demanding applications.
  • Compact Package: Available in various surface-mount and through-hole packages for easy integration.

Benefits:

  • Improved Efficiency: Reduces power loss in power conversion circuits.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Enhanced System Reliability: Fast recovery time ensures reliable performance in high-frequency applications.
  • Faster Switching Speeds: Enables higher frequency operation and improved transient response.
  • Compact Design: Small package size allows for space-saving designs.

Additional Details:

The ER1JF typically features a forward current rating of around 1A and a reverse voltage rating of approximately 600V. The fast recovery time, usually less than 75ns, makes it suitable for high-frequency switching applications where minimizing switching losses is critical. The low forward voltage drop, typically around 1V, significantly contributes to its efficiency in power conversion applications. The diode's ability to handle high surge currents ensures its robustness and reliability in applications where transient voltage spikes are common. Furthermore, the operating temperature range is usually between -55°C and +150°C, allowing for use in a wide range of environmental conditions.

You May Also Be Interested in

Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9572 $68.5020
85+ $1.6066 $136.5610
125+ $1.5562 $194.5250
175+ $1.5057 $263.4975
225+ $1.4553 $327.4425
300+ $1.3052 $391.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention