The ATC600S270JW250XT is a high-performance single-layer ceramic capacitor manufactured by American Technical Ceramics (ATC). ATC is a leading manufacturer of capacitors designed for critical applications requiring high reliability and precision. The '600S' designation indicates it belongs to ATC's 600S series, which is known for its ultra-stable performance and high Q-factor.
Applications
- RF and microwave circuits
- High-frequency filters and oscillators
- Impedance matching networks
- Bypass and decoupling in high-speed digital systems
- Medical imaging equipment
- Aerospace and defense applications
Features
- High Q-factor for minimal energy loss
- Low Equivalent Series Resistance (ESR)
- High self-resonant frequency
- Excellent temperature stability
- RoHS compliant
- Designed for surface mount applications
Benefits
- Improved circuit efficiency and performance
- Stable operation across a wide temperature range
- Reduced noise and signal distortion
- Extended component lifespan due to robust construction
- Environmentally friendly due to RoHS compliance
Additional Details
The '270J' in the part number represents a capacitance value of 27 pF (picofarads) with a tolerance of ±5%. The 'W250' indicates a voltage rating of 250 VDC. The 'XT' likely denotes a specific termination style or packaging configuration. ATC capacitors typically use high-quality ceramic dielectrics to ensure stable electrical characteristics over a wide range of operating conditions. This capacitor is well-suited for demanding applications where high reliability, low losses, and stable performance are critical. The robust design and manufacturing processes ensure consistent performance in demanding environments.