EN
  • EN
  • DE

600S1R2BT250XT4K

Part No 600S1R2BT250XT4K
Manufacturer American Technical Ceramics
Catalog Ceramic Capacitors
Description CAP CER 1.2PF 250V C0G/NP0 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 11 Weeks
Features ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Manufacturer American Technical Ceramics
Series ATC 600S
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 1284-600S1R2BT250XT4KDKR, 1284-600S1R2BT250XT4KCT, 1284-1181-6, ATC600S1R2BT250XT, 600S1R2BT, 600S1R2BT250XT, 600S1R2BTDRB, 1284-600S1R2BT250XT4KTR, 600S1R2BT250XT\\4000, 1284-1181-1-ND, 1284-1181-6-ND, 1284-1181-2-ND, 1284-1181-2, 600S1R2BTDRN, 1284-1181-1
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907623-600S1R2BT250XT4K
Ultra Librarian 3D Model Ultra Librarian 600S1R2BT250XT4K CAD Model

Description

The American Technical Ceramics ATC 600S series is a surface mountable, multi-layer ceramic capacitor that is designed to meet the requirements of high-density circuits.

  • Manufacturer: American Technical Ceramics
  • Series: ATC 600S
  • Type: Multi-Layer Ceramic Capacitor
  • Mounting Type: Surface Mountable
  • Capacitance Tolerance: ±0.1pF
  • Voltage Rating: 250V
  • Operating Temperature: -55°C to 125°C
  • Package Type: 0603 (1608 Metric)
  • Packaging: Reel - TR
  • Category: Capacitors
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • MSL Level: 1
  • Estimated Production Lead Time: 11 weeks
  • HTSUS Code: 8532.24.0020
  • Other Part Numbers: 1284-600S1R2BT250XT4KDKR, 1284-600S1R2BT250XT4KCT, 1284-1181-6, ATC600S1R2BT250XT, 600S1R2BT, 600S1R2BT250XT, 600S1R2BTDRB, 1284-600S1R2BT250XT4KTR, 600S1R2BT250XT\4000, 1284-1181-1-ND, 1284-1181-6-ND, 1284-1181-2-ND, 1284-1181-2, 600S1R2BTDRN, and 1284-1181-1

You May Also Be Interested in

Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess