EN
  • EN
  • DE

100A1R8BW150XT

Part No 100A1R8BW150XT
Manufacturer American Technical Ceramics
Catalog Ceramic Capacitors
Description CAP CER 1.8PF 150V P90 0505
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer American Technical Ceramics
Status Active
Win Source Part Number 1000770-100A1R8BW150XT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 100A1R8BW150XT CAD Model

Description

The American Technical Ceramics 100A1R8BW150XT is a ceramic capacitor designed for high-frequency applications where stability and low loss are critical. This capacitor offers a capacitance value of 1.8 pF (picofarads) with a tight tolerance and high Q factor, making it suitable for RF and microwave circuits.

Applications:

  • RF and microwave circuits
  • Filter networks
  • Oscillators
  • Matching networks
  • Bypass and decoupling applications
  • High-frequency power amplifiers

Features:

  • Ceramic Construction: Utilizes high-quality ceramic materials for stability and low loss.
  • 1.8 pF Capacitance: Provides a precise capacitance value for accurate circuit tuning.
  • High Q Factor: Minimizes energy loss in high-frequency circuits.
  • Tight Tolerance: Ensures accurate capacitance values for consistent performance. (Specific tolerance value requires further specification from datasheets).
  • High Voltage Rating: Suitable for high-voltage applications. (Specific voltage rating requires further specification from datasheets).
  • Surface Mount Technology (SMT): Designed for automated assembly on circuit boards.

Benefits:

  • Improved Circuit Performance: Enhances the stability and efficiency of high-frequency circuits.
  • Reduced Signal Loss: Minimizes energy loss for optimal signal transmission.
  • Accurate Tuning: Provides precise capacitance values for accurate circuit tuning.
  • Reliable Operation: Designed for stable and consistent performance.
  • Easy Assembly: SMT package simplifies circuit board assembly.

Additional Details:

This ceramic capacitor is specifically designed for high-frequency applications where precision and low loss are essential. Key parameters include capacitance value, tolerance, Q factor, voltage rating, and temperature coefficient. The '100A' prefix indicates a specific series or product family within American Technical Ceramics' portfolio. The ceramic material and construction contribute to its stable performance over a wide range of frequencies and temperatures. Size and termination style are also important considerations for proper circuit integration.

You May Also Be Interested in

TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1520 $64.5600
70+ $1.7658 $123.6060
105+ $1.7107 $179.6235
140+ $1.6555 $231.7700
185+ $1.6003 $296.0555
245+ $1.4347 $351.5015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess