Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Virtex®
Package Tray
Product Status Obsolete
Number of LABs/CLBs 3456
Number of Logic Elements/Cells 15552
Total RAM Bits 98304
Number of I/O 444
Number of Gates 661111
Voltage - Supply 2.375V ~ 2.625V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 676-BGA
Supplier Device Package 676-FBGA (27x27)
Base Product Number XCV600
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1026776-XCV600-4FG676I
Ultra Librarian 3D Model Ultra Librarian XCV600-4FG676I CAD Model

Description

The XCV600-4FG676I is an electronic component belonging to the integrated circuits (ICs)>embedded - FPGAs (Field Programmable Gate Array) category.

  • Product Name: XCV600-4FG676I
  • Category: integrated circuits (ICs)>embedded - FPGAs (Field Programmable Gate Array)
  • Status: Obsolete
  • Win Source Part Number: 1026776-XCV600-4FG676I
  • I/O: 444
  • LABs/CLBs: 3456
  • Voltage Supply: 2.375V ~ 2.625V
  • Package/Case: 676-BGA
  • Total RAM Bits: 98304
  • Logic Elements/Cells: 15552

You May Also Be Interested in

Efinix, Inc.
FPGA TITAN 140HSIO 4PLL 225BGA
Need more? Email Us
ECAD model for TI60F225I3
Altera
LOADABLE PLD, 12NS PBGA256 / FLEX-10K? Field Programmable Gate Array (FPGA) IC 6144 576 256-BGA
Need more? Email Us
ECAD model for EPF10K100BFC256-2
Efinix, Inc.
IC FPGA 278 I/O 576FBGA
Need more? Email Us
ECAD model for T55F576C4
Efinix, Inc.
IC FPGA 73 I/O 169FBGA
Need more? Email Us
ECAD model for T20F169C3
Amd
IC FPGA 640 I/O 1148FCBGA / Virtex?-4 LX Field Programmable Gate Array (FPGA) IC 640 1769472 41472 1148-BBGA, FCBGA
Lowest to $75.2992
ECAD model for XC4VLX40-11FFG1148I
Amd
IC FPGA 338 I/O 484FBGA / Spartan?-7 Field Programmable Gate Array (FPGA) IC 338 4331520 76800 484-BGA
Lowest to $130.9849
ECAD model for XC7S75-2FGGA484I
Amd
IC FPGA 220 I/O 324FCBGA / Virtex?-5 LX Field Programmable Gate Array (FPGA) IC 220 1769472 46080 324-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VLX50-3FF324C
Amd
IC FPGA 186 I/O 256FTBGA / Spartan?-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA
Lowest to $79.2793
ECAD model for XC6SLX9-3FTG256I
Amd
IC FPGA 170 I/O 256FTBGA
Need more? Email Us
ECAD model for XC7A50T-2FT256I

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention