EN
  • EN
  • DE

MACH111SP-15JC-18JI

Part No MACH111SP-15JC-18JI
Manufacturer Amd
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994346-MACH111SP-15JC-18JI
Categories OEM Parts(M-N)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MACH111SP-15JC-18JI CAD Model

Description

The MACH111SP-15JC-18JI is a high-performance programmable logic device (PLD) from AMD (formerly Lattice Semiconductor). It belongs to the MACH (Macro Array CMOS High-speed) family, known for its speed and flexibility in implementing various digital logic functions. This particular device is designed for a wide range of applications, including address decoding, state machine implementation, and glue logic replacement.

Applications:

  • Address decoding in memory systems.
  • State machine implementation for control logic.
  • Glue logic replacement in digital systems.
  • Peripheral control.
  • Data path control.

Features:

  • High-speed operation with a propagation delay of 15 ns.
  • 128 macrocells for implementing complex logic functions.
  • Programmable AND array and fixed OR array architecture.
  • Output enable control for each output pin.
  • Flexible input/output (I/O) pin assignment.
  • Electrically erasable and reprogrammable (EEPROM) technology.
  • Available in a J-leaded chip carrier (JLCC) package.

Benefits:

  • Fast performance enables high-speed digital systems.
  • Flexibility allows for implementing a wide range of logic functions.
  • Reprogrammability enables easy design modifications and updates.
  • Reduced system cost and complexity compared to discrete logic solutions.
  • Improved reliability and reduced power consumption compared to discrete logic solutions.

Additional Details:

The MACH111SP-15JC-18JI PLD utilizes a programmable AND array and a fixed OR array architecture. This architecture provides a good balance between performance and flexibility. The programmable AND array allows for implementing complex logic functions, while the fixed OR array simplifies the design process.

The device is programmed using industry-standard PLD programming tools. The programming process involves creating a fuse map that defines the connections in the programmable AND array. The fuse map is then downloaded to the device using a PLD programmer.

The MACH111SP-15JC-18JI is available in a J-leaded chip carrier (JLCC) package. This package provides good thermal performance and is suitable for surface mount assembly. The device is designed for operation over a wide temperature range.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess