EN
  • EN
  • DE

74C821ASO

Part No 74C821ASO
Manufacturer Amd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040142-74C821ASO
Categories OEM Parts(0-9)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74C821ASO CAD Model

Description

The 74C821ASO is an 10-bit bus interface register with 3-state outputs, originally manufactured by AMD. It's part of the 74C series of CMOS logic devices, known for their low power consumption and wide operating voltage range.

Applications

  • Microprocessor Systems: Used as a buffer or register to interface between a microprocessor and memory or peripheral devices.
  • Data Acquisition Systems: Employed to temporarily store data acquired from sensors or other input devices.
  • Industrial Control Systems: Used to control and monitor various parameters in industrial processes.
  • Memory Interfacing: Acts as an interface between memory modules and the CPU.
  • General Logic Applications: Suitable for any application requiring temporary storage and buffering of digital data.

Features

  • 10-Bit Register: Provides storage for 10 bits of digital data.
  • 3-State Outputs: Allows multiple devices to share the same bus without contention.
  • High Noise Immunity: Offers good noise immunity for reliable operation in noisy environments.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 3V to 15V.

Benefits

  • Improved System Performance: Buffering capability enhances system performance by isolating different sections of the circuit.
  • Simplified Bus Architecture: 3-state outputs simplify bus architecture by allowing multiple devices to share the same bus.
  • Reliable Operation: High noise immunity ensures reliable operation in noisy environments.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Versatile Usage: Suitable for a wide range of digital logic applications.

Specifications

Typical specifications include:

  • Supply Voltage (VCC): 3V to 15V (Example, verify datasheet)
  • Output Current (IOH/IOL): ±0.4 mA (Example, verify datasheet)
  • Operating Temperature: -40°C to +85°C (Example, verify datasheet)
  • Propagation Delay Time: 50 ns (Example, verify datasheet, typical)
  • Input Capacitance: 5 pF (Example, verify datasheet, typical)

Always refer to the official AMD or equivalent manufacturer's datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess