EN
  • EN
  • DE

53S281J/883B

Part No 53S281J/883B
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198589-53S281J/883B
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 53S281J/883B CAD Model

Description

The 53S281J/883B is a bipolar PROM (Programmable Read-Only Memory) manufactured by AMD. It is part of AMD's range of high-performance memory solutions designed for demanding applications.

Applications:

  • Military and Aerospace Systems: Due to its high reliability and ability to operate in extreme conditions, this PROM is frequently used in military and aerospace applications, including flight control systems, radar systems, and communication equipment.
  • Industrial Control Systems: Used in industrial automation and control equipment, providing reliable storage for critical system parameters and control logic.
  • Telecommunications Equipment: Deployed in telecommunication systems for storing configuration data and routing tables.
  • Data Processing Systems: Utilized in older data processing systems and computers for storing firmware and boot code.

Features:

  • High Reliability: The /883B designation indicates that this part is manufactured and tested to military standards, ensuring high reliability and performance in harsh environments.
  • Bipolar Technology: Offers fast access times compared to other PROM technologies.
  • Programmable: Can be programmed to store specific data patterns, making it adaptable to various application requirements.
  • Non-Volatile Memory: Retains stored data even when power is removed.
  • Wide Temperature Range: Designed to operate over a wide temperature range, suitable for extreme environments.

Benefits:

  • Robust Performance: Military-grade manufacturing ensures dependable performance in critical applications.
  • Fast Access Times: Bipolar technology provides quick retrieval of stored data, crucial for real-time applications.
  • Data Retention: Non-volatile memory guarantees that stored data is preserved even during power outages.
  • Adaptability: Programmability allows customization to specific system requirements.
  • Long-Term Availability: Parts manufactured by Rochester Electronics often ensure continuous availability of legacy components.

Additional Details:

The 53S281J/883B typically comes in a ceramic DIP (Dual In-line Package). It requires a programming voltage to set the memory contents. The specific programming procedure and voltage levels are outlined in the device datasheet. This PROM is a critical component in legacy systems where reliability and data retention are paramount. It is often used in systems where reprogramming is infrequent, and the need for robust, non-volatile storage is essential.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Panjit
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Oupiin
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess